Samtec Inc. Terminals HSS-101-T-1A

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-101-T-1A
Terminals HSS-101-T-1A
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 83T8635 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
83T8635
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 83T8635
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-101-T-1A 83T8635
Product Name Terminals Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers