Samtec Inc. Dual Electronic Connector HSEC8-190-01-L-DV-A-WT-K

Description
CONN EDGE DUAL FML 180POS 0.031 Product overview: HSEC8-190-01-L-DV-A- WT-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-190-01-L-D V-A-WT-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN EDGE DUAL FML 180POS 0.031 Product overview: HSEC8-190-01-L-DV-A- WT-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-190-01-L-D V-A-WT-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-190-01-L-DV-A-WT-K
Dual Electronic Connector 303-HSEC8-190-01-L-DV-A-WT-K
CONN EDGE DUAL FML 180POS 0.031 Product overview: HSEC8-190-01-L-DV-A- WT-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-190-01-L-D V-A-WT-K can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 180POS 0.031 Product overview: HSEC8-190-01-L-DV-A-WT-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-190-01-L-DV-A-WT-K can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334016-HSEC8-190-01-L-DV-A-WT-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334016-HSEC8-190-01-L-DV-A-WT-K
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334016-HSEC8-190-01-L-DV-A-WT-K
Manufacturer: Samtec Inc. Win Source Part Number: 1334016-HSEC8-190-01 -L-DV-A-WT-K Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 180 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide, Solder Retention Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material: Beryllium Copper Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 28 Mounting: Surface Mount Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 90 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: HSEC8-190 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1334016-HSEC8-190-01-L-DV-A-WT-K
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 180
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Solder Retention
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 28
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 90
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: HSEC8-190
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 303-HSEC8-190-01-L-DV-A-WT-K 1334016-HSEC8-190-01-L-DV-A-WT-K
Product Name Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Termination Solder Solder
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALC7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Connectors - 2138222 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details