Samtec Inc. Dual Electronic Connector HSEC8-180-01-L-DV-A-WT

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-180-01-L-DV-A-WT
Dual Electronic Connector 303-HSEC8-180-01-L-DV-A-WT
CONN EDGE DUAL FML 160POS 0.031 Product overview: HSEC8-180-01-L-DV-A- WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-180-01-L-D V-A-WT can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 160POS 0.031 Product overview: HSEC8-180-01-L-DV-A-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-180-01-L-DV-A-WT can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 989074-HSEC8-180-01-L-DV-A-WT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
989074-HSEC8-180-01-L-DV-A-WT
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 989074-HSEC8-180-01-L-DV-A-WT
Win Source Part Number: 989074-HSEC8-180-01- L-DV-A-WT Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Edge Rate™ HSEC8 Number of Positions: 160 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide, Solder Retention Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Contact Material: Beryllium Copper Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 1 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 80 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HSEC8-180

Win Source Part Number: 989074-HSEC8-180-01-L-DV-A-WT
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Edge Rate™ HSEC8
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Solder Retention
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 1
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 80
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HSEC8-180

Buy Now Datasheet
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec - 95AH5619 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
95AH5619
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec 95AH5619
0.80 mm High-Speed Power/Signal Combo Edge Card Connector

0.80 mm High-Speed Power/Signal Combo Edge Card Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-180-01-L-DV-A-WT 303-HSEC8-180-01-L-DV-A-WT 989074-HSEC8-180-01-L-DV-A-WT 95AH5619
Product Name Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
Gender Female / Jack
Termination Solder Solder
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details