1.00 mm Flex Stack, Flexible Micro Board
Manufacturer: Samtec Inc.
Win Source Part Number: 1333990-HSEC8-170-03
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Reel - TR
Number of Positions: 140
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 275
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 70
Card Thickness: 0.093" (2.36mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: HSEC8-170
RoHS Status: ROHS3 Compliant
CONN EDGE DUAL FML 140POS 0.031 Product overview: HSEC8-170-03-S-DV-A-
0.80 mm High-Speed Power/Signal Combo Edge Card Connector
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSEC8-170-03-S-DV-A-K-TR | 1333990-HSEC8-170-03-S-DV-A-K-TR | 303-HSEC8-170-03-S-DV-A-K-TR | 95AH5615 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Dual Electronic Connector | 0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec | |
| Connector Type | Card Edge Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface Mount |