Samtec Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors HSEC8-160-01-S-RA-TR

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334063-HSEC8-160-01-S-RA-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334063-HSEC8-160-01-S-RA-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334063-HSEC8-160-01-S-RA-TR
Manufacturer: Samtec Inc. Win Source Part Number: 1334063-HSEC8-160-01 -S-RA-TR Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 120 Pitch: 0.031" (0.80mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Beryllium Copper Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 250 Mounting: Surface Mount, Right Angle Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 60 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14021DKR,SAM14021 DKRINACTIVE,HSEC8-16 0-01-S-RA-TR-ND,HSEC 8-160-01-S-RA-FR,SAM 14021TR,SAM14021DKR- ND,SAM14021CT Base Product Number: HSEC8-160 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1334063-HSEC8-160-01-S-RA-TR
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 250
Mounting: Surface Mount, Right Angle
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 60
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14021DKR,SAM14021DKRINACTIVE,HSEC8-160-01-S-RA-TR-ND,HSEC8-160-01-S-RA-FR,SAM14021TR,SAM14021DKR-ND,SAM14021CT
Base Product Number: HSEC8-160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-160-01-S-RA-TR
Dual Electronic Connector 303-HSEC8-160-01-S-RA-TR
CONN EDGE DUAL FML 120POS 0.031 Product overview: HSEC8-160-01-S-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-160-01-S-R A-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 120POS 0.031 Product overview: HSEC8-160-01-S-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-160-01-S-RA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec - 95AH5595 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
95AH5595
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec 95AH5595
0.80 mm High-Speed Power/Signal Combo Edge Card Connector

0.80 mm High-Speed Power/Signal Combo Edge Card Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-160-01-S-RA-TR 1334063-HSEC8-160-01-S-RA-TR 303-HSEC8-160-01-S-RA-TR 95AH5595
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Dual Electronic Connector 0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
Connector Type Card Edge Connector
Termination Solder Solder
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connectors - 5265785 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details