Samtec Inc. Conn Card Edge Skt 120 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec HSEC8-160-01-S-DV-A-K

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Conn Card Edge Skt 120 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec - 38AH0490 - Newark, An Avnet Company
Chicago, IL, United States
Conn Card Edge Skt 120 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec
38AH0490
Conn Card Edge Skt 120 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec 38AH0490
CONN CARD EDGE SKT 120 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

CONN CARD EDGE SKT 120 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec - 45P6286 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec
45P6286
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec 45P6286
CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-160-01-S-DV-A-K 38AH0490 45P6286
Product Name Conn Card Edge Skt 120 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details