Samtec Inc. Dual Electronic Connector HSEC8-150-01-S-DV-A-BL-K-TR

Description
CONN EDGE DUAL FML 100POS 0.031 Product overview: HSEC8-150-01-S-DV-A- BL-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-150-01-S-D V-A-BL-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN EDGE DUAL FML 100POS 0.031 Product overview: HSEC8-150-01-S-DV-A- BL-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-150-01-S-D V-A-BL-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-150-01-S-DV-A-BL-K-TR
Dual Electronic Connector 303-HSEC8-150-01-S-DV-A-BL-K-TR
CONN EDGE DUAL FML 100POS 0.031 Product overview: HSEC8-150-01-S-DV-A- BL-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-150-01-S-D V-A-BL-K-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 100POS 0.031 Product overview: HSEC8-150-01-S-DV-A-BL-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-150-01-S-DV-A-BL-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334045-HSEC8-150-01-S-DV-A-BL-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334045-HSEC8-150-01-S-DV-A-BL-K-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334045-HSEC8-150-01-S-DV-A-BL-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 1334045-HSEC8-150-01 -S-DV-A-BL-K-TR Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 100 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide, Board Lock Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Beryllium Copper Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 125 Mounting: Surface Mount Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: HSEC8-150 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1334045-HSEC8-150-01-S-DV-A-BL-K-TR
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Board Lock
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 125
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 50
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: HSEC8-150
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec - 95AH5561 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
95AH5561
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec 95AH5561
0.80 mm High-Speed Power/Signal Combo Edge Card Connector

0.80 mm High-Speed Power/Signal Combo Edge Card Connector

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 303-HSEC8-150-01-S-DV-A-BL-K-TR HSEC8-150-01-S-DV-A-BL-K-TR 1334045-HSEC8-150-01-S-DV-A-BL-K-TR 95AH5561
Product Name Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
Gender Female / Jack
Termination Solder Solder
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Coaxial Connectors - 5265785 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details