CONN EDGE DUAL FMALE 80POS 0.031 Product overview: HSEC8-140-01-L-RA-TR
.080MM Edge RateHi-Speed Edge card conn
Win Source Part Number: 1355012-HSEC8-140-01
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Edge Rate™ HSEC8
Package: Tape & Reel
Product Status: Active
Base Product Number: HSEC8-140
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Color: Black
Contact Type: Cantilever
Number of Positions: 80
Number of Rows: 2
Termination: Solder
Contact Material: Beryllium Copper
Gender: Female
Pitch: 0.031" (0.80mm)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 40
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Material - Insulation: Liquid Crystal Polymer (LCP)
CARD EDGE CONN, DUAL SIDE, 80POS, SMD ROHS COMPLIANT: YES
CONN EDGE DUAL FMALE 80POS 0.031
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-HSEC8-140-01-L-RA-TR | HSEC8-140-01-L-RA-TR | 1355012-HSEC8-140-01-L-RA-TR | 30AJ2949 | HSEC8-140-01-L-RA-TR |
| Product Name | Dual Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 80Pos, Smd Rohs Compliant Samtec | Edgeboard Connectors | |
| Gender | Female / Jack | ||||
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 240 volts |