Samtec Inc. Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec HSEC8-140-01-L-DV-A-BL

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec - 39AC4194 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec
39AC4194
Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec 39AC4194
CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSEC8-140-01-L-DV-A-BL 39AC4194
Product Name Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details