Samtec Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors HSEC8-130-01-SM-DV-A

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1034715-HSEC8-130-01-SM-DV-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1034715-HSEC8-130-01-SM-DV-A
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1034715-HSEC8-130-01-SM-DV-A
Win Source Part Number: 1034715-HSEC8-130-01 -SM-DV-A Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Edge Rate™ HSEC8 Number of Positions: 60 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Beryllium Copper Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 70 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 30 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 2170518-2; MEC8-130-02-L-D-RA1; 67910-1002; 1717831-1; MECT-135-01-M-D-RA1; HSEC8-125-01-S-DV-A- BL; 10084423-103LF; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8081,HSEC813001SM DVA Base Product Number: HSEC8-130

Win Source Part Number: 1034715-HSEC8-130-01-SM-DV-A
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Edge Rate™ HSEC8
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 70
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 30
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 2170518-2; MEC8-130-02-L-D-RA1; 67910-1002; 1717831-1; MECT-135-01-M-D-RA1; HSEC8-125-01-S-DV-A-BL; 10084423-103LF;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8081,HSEC813001SMDVA
Base Product Number: HSEC8-130

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-130-01-SM-DV-A
Dual Electronic Connector 303-HSEC8-130-01-SM-DV-A
CONN EDGE DUAL FMALE 60POS 0.031 Product overview: HSEC8-130-01-SM-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-130-01-SM- DV-A can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 60POS 0.031 Product overview: HSEC8-130-01-SM-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-130-01-SM-DV-A can be used for catalog matching and distributor lookup.

Supplier's Site
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec - 11P5082 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec
11P5082
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec 11P5082
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 60, 0.8 Mm, Surface Mount Rohs Compliant Samtec - 15P1846 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 60, 0.8 Mm, Surface Mount Rohs Compliant Samtec
15P1846
Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 60, 0.8 Mm, Surface Mount Rohs Compliant Samtec 15P1846
Card Edge & Backplane Connector, HSEC8 Series, Card Edge, Receptacle, 60, 0.8 mm, Surface Mount RoHS Compliant: Yes

Card Edge & Backplane Connector, HSEC8 Series, Card Edge, Receptacle, 60, 0.8 mm, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-130-01-SM-DV-A 1034715-HSEC8-130-01-SM-DV-A 303-HSEC8-130-01-SM-DV-A 11P5082 15P1846
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Dual Electronic Connector Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec Card Edge & Backplane Connector, Hsec8 Series, Card Edge, Receptacle, 60, 0.8 Mm, Surface Mount Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Termination Solder Solder Solder
Mounting SMD (SMT) Surface Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details