Samtec Inc. Edge Connectors HSEC8-130-01-S-DV-A-K-TR

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Edge Connectors - 1802732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1802732
Edge Connectors 1802732
Samtec HSEC8-130-01-S-DV-A- K-TR

Samtec HSEC8-130-01-S-DV-A-K-TR

Supplier's Site
Edge Connectors - 1802449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1802449
Edge Connectors 1802449
Samtec HSEC8-130-01-S-DV-A- K-TR

Samtec HSEC8-130-01-S-DV-A-K-TR

Supplier's Site
Edge Connectors - 1802732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1802732P
Edge Connectors 1802732P
Samtec HSEC8-130-01-S-DV-A- K-TR

Samtec HSEC8-130-01-S-DV-A-K-TR

Supplier's Site
Edgeboard Connectors - HSEC8-130-01-S-DV-A-K-TR - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
HSEC8-130-01-S-DV-A-K-TR
Edgeboard Connectors HSEC8-130-01-S-DV-A-K-TR
CONN EDGE DUAL FMALE 60POS 0.031

CONN EDGE DUAL FMALE 60POS 0.031

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec - 74R5322 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec
74R5322
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec 74R5322
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec - 53AJ1936 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec
53AJ1936
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec 53AJ1936
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-130-01-S-DV-A-K-TR 1802732 1802732P HSEC8-130-01-S-DV-A-K-TR 74R5322
Product Name Edge Connectors Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec
Category Card Edge Connector
Gender Male / Plug; Female / Jack Female / Jack
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99204-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Male Pins - A28584-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details