Samtec Inc. Card Edge Connectors - Edgeboard Connectors - HSEC8-130-01-S-D-EM2 HSEC8-130-01-S-D-EM2

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Connectors - Edgeboard Connectors - HSEC8-130-01-S-D-EM2 - 873919-HSEC8-130-01-S-D-EM2 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - HSEC8-130-01-S-D-EM2
873919-HSEC8-130-01-S-D-EM2
Card Edge Connectors - Edgeboard Connectors - HSEC8-130-01-S-D-EM2 873919-HSEC8-130-01-S-D-EM2
Manufacturer: Samtec Inc. Win Source Part Number: 873919-HSEC8-130-01- S-D-EM2 Series: Edge Rate™ HSEC8 Operating Temperature Range: -55°C ~ 125°C Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tube Mounting: Board Edge, Straddle Mount Family Name: HSEC8-130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: HSEC8-130-01-S-D-EM2 -ND, SAM11346

Manufacturer: Samtec Inc.
Win Source Part Number: 873919-HSEC8-130-01-S-D-EM2
Series: Edge Rate™ HSEC8
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Tube
Mounting: Board Edge, Straddle Mount
Family Name: HSEC8-130
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: HSEC8-130-01-S-D-EM2-ND, SAM11346

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-130-01-S-D-EM2
Dual Electronic Connector 303-HSEC8-130-01-S-D-EM2
CONN EDGE DUAL FMALE 60POS 0.031 Product overview: HSEC8-130-01-S-D-EM2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-130-01-S-D -EM2 can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 60POS 0.031 Product overview: HSEC8-130-01-S-D-EM2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-130-01-S-D-EM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - HSEC8-130-01-S-D-EM2 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
HSEC8-130-01-S-D-EM2
Edgeboard Connectors HSEC8-130-01-S-D-EM2
CONN EDGE DUAL FMALE 60POS 0.031

CONN EDGE DUAL FMALE 60POS 0.031

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 60Pos; Card Edge Connector Type Samtec - 39AC4193 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos; Card Edge Connector Type Samtec
39AC4193
Card Edge Conn, Dual Side, 60Pos; Card Edge Connector Type Samtec 39AC4193
CARD EDGE CONN, DUAL SIDE, 60POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 60Pos Rohs Compliant Samtec - 68AJ1687 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos Rohs Compliant Samtec
68AJ1687
Card Edge Conn, Dual Side, 60Pos Rohs Compliant Samtec 68AJ1687
CARD EDGE CONN, DUAL SIDE, 60POS ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 60POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-130-01-S-D-EM2 873919-HSEC8-130-01-S-D-EM2 303-HSEC8-130-01-S-D-EM2 HSEC8-130-01-S-D-EM2 39AC4193 68AJ1687
Product Name Card Edge Connectors - Edgeboard Connectors - HSEC8-130-01-S-D-EM2 Dual Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 60Pos; Card Edge Connector Type Samtec Card Edge Conn, Dual Side, 60Pos Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount Edge Mount
Gender Female / Jack
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products