Samtec Inc. Card Edge Conn, Dual Side, 60Pos, Smd; Product Range Samtec HSEC8-130-01-L-DV-A-K

Description
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Product Range:HSEC8-DV Series; No. of Contacts:60Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Product Range:HSEC8-DV Series; No. of Contacts:60Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 60Pos, Smd; Product Range Samtec - 56AC5661 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smd; Product Range Samtec
56AC5661
Card Edge Conn, Dual Side, 60Pos, Smd; Product Range Samtec 56AC5661
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Product Range:HSEC8-DV Series; No. of Contacts:60Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Product Range:HSEC8-DV Series; No. of Contacts:60Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC5661
Product Name Card Edge Conn, Dual Side, 60Pos, Smd; Product Range Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data