Samtec Inc. Edgeboard Connectors HSEC8-130-01-L-DV-A-K-TR

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Edgeboard Connectors - HSEC8-130-01-L-DV-A-K-TR - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
HSEC8-130-01-L-DV-A-K-TR
Edgeboard Connectors HSEC8-130-01-L-DV-A-K-TR
CONN EDGE DUAL FMALE 60POS 0.031

CONN EDGE DUAL FMALE 60POS 0.031

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec - 95AC4672 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec
95AC4672
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec 95AC4672
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 60 Pos, Smd Rohs Compliant Samtec - 49AJ3219 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60 Pos, Smd Rohs Compliant Samtec
49AJ3219
Card Edge Conn, Dual Side, 60 Pos, Smd Rohs Compliant Samtec 49AJ3219
CARD EDGE CONN, DUAL SIDE, 60 POS, SMD ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 60 POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-130-01-L-DV-A-K-TR HSEC8-130-01-L-DV-A-K-TR 95AC4672 49AJ3219
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec Card Edge Conn, Dual Side, 60 Pos, Smd Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details