Samtec Inc. Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec HSEC8-120-01-SM-DV-A

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec - 11P5081 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
11P5081
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec 11P5081
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Card Edge Conn, Dual Side, 40Pos, Smd; Product Range Samtec - 15P1845 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd; Product Range Samtec
15P1845
Card Edge Conn, Dual Side, 40Pos, Smd; Product Range Samtec 15P1845
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Product Range:HSEC8 Series; No. of Contacts:40Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Product Range:HSEC8 Series; No. of Contacts:40Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-120-01-SM-DV-A 11P5081 15P1845
Product Name Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec Card Edge Conn, Dual Side, 40Pos, Smd; Product Range Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details