CONN EDGE DUAL FMALE 40POS 0.031 Product overview: HSEC8-120-01-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-120-01-S-D
1.00 mm Flex Stack, Flexible Micro Board
Manufacturer: Samtec Inc.
Win Source Part Number: 1334062-HSEC8-120-01
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tray
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 84
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 20
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: HSEC8-120
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-HSEC8-120-01-S-DV | HSEC8-120-01-S-DV | 1334062-HSEC8-120-01-S-DV |
| Product Name | Dual Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | |
| Gender | Female / Jack | ||
| Termination | Solder | Solder | |
| Voltage Rating | 240 volts |