Samtec Inc. Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec HSEC8-120-01-S-DV-A-K

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec - 95AH5409 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
95AH5409
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec 95AH5409
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSEC8-120-01-S-DV-A-K 95AH5409
Product Name Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connectors - 5265785 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details