Samtec Inc. Dual Electronic Connector HSEC8-120-01-S-DV-A-GR-K-TR

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-120-01-S-DV-A-GR-K-TR
Dual Electronic Connector 303-HSEC8-120-01-S-DV-A-GR-K-TR
CONN EDGE DUAL FMALE 40POS 0.031 Product overview: HSEC8-120-01-S-DV-A- GR-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-120-01-S-D V-A-GR-K-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 40POS 0.031 Product overview: HSEC8-120-01-S-DV-A-GR-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-120-01-S-DV-A-GR-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334042-HSEC8-120-01-S-DV-A-GR-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334042-HSEC8-120-01-S-DV-A-GR-K-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334042-HSEC8-120-01-S-DV-A-GR-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 1334042-HSEC8-120-01 -S-DV-A-GR-K-TR Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 40 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide, Card Guide Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Beryllium Copper Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 125 Mounting: Surface Mount Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: HSEC8-120 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1334042-HSEC8-120-01-S-DV-A-GR-K-TR
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Card Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 125
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 20
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: HSEC8-120
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-120-01-S-DV-A-GR-K-TR 303-HSEC8-120-01-S-DV-A-GR-K-TR 1334042-HSEC8-120-01-S-DV-A-GR-K-TR
Product Name Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Termination Solder Solder
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details