Samtec Inc. Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec HSEC8-120-01-L-RA

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec - 95W5567 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
95W5567
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec 95W5567
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 40Pos, Smd Rohs Compliant Samtec - 30AJ2911 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd Rohs Compliant Samtec
30AJ2911
Card Edge Conn, Dual Side, 40Pos, Smd Rohs Compliant Samtec 30AJ2911
CARD EDGE CONN, DUAL SIDE, 40POS, SMD ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 40POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-120-01-L-RA 95W5567 30AJ2911
Product Name Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec Card Edge Conn, Dual Side, 40Pos, Smd Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 92B1209 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers