Samtec Inc. Card Edge Connectors - Edgeboard Connectors - HSEC8-120-01-L-DV-A-PE-K HSEC8-120-01-L-DV-A-PE-K

Description
Manufacturer: Samtec Inc. Win Source Part Number: 873918-HSEC8-120-01- L-DV-A-PE-K Series: Edge Rate™ HSEC8 Operating Temperature Range: -55°C ~ 125°C Features: 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tray Mounting: Surface Mount Family Name: HSEC8-120 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 873918-HSEC8-120-01- L-DV-A-PE-K Series: Edge Rate™ HSEC8 Operating Temperature Range: -55°C ~ 125°C Features: 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tray Mounting: Surface Mount Family Name: HSEC8-120 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - HSEC8-120-01-L-DV-A-PE-K - 873918-HSEC8-120-01-L-DV-A-PE-K - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - HSEC8-120-01-L-DV-A-PE-K
873918-HSEC8-120-01-L-DV-A-PE-K
Card Edge Connectors - Edgeboard Connectors - HSEC8-120-01-L-DV-A-PE-K 873918-HSEC8-120-01-L-DV-A-PE-K
Manufacturer: Samtec Inc. Win Source Part Number: 873918-HSEC8-120-01- L-DV-A-PE-K Series: Edge Rate™ HSEC8 Operating Temperature Range: -55°C ~ 125°C Features: 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tray Mounting: Surface Mount Family Name: HSEC8-120 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 873918-HSEC8-120-01-L-DV-A-PE-K
Series: Edge Rate™ HSEC8
Operating Temperature Range: -55°C ~ 125°C
Features: 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Tray
Mounting: Surface Mount
Family Name: HSEC8-120
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-120-01-L-DV-A-PE-K
Dual Electronic Connector 303-HSEC8-120-01-L-DV-A-PE-K
CONN EDGE DUAL FMALE 40POS 0.031 Product overview: HSEC8-120-01-L-DV-A- PE-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-120-01-L-D V-A-PE-K can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 40POS 0.031 Product overview: HSEC8-120-01-L-DV-A-PE-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-120-01-L-DV-A-PE-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec - 95AH5393 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
95AH5393
0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec 95AH5393
0.80 mm High-Speed Power/Signal Combo Edge Card Connector

0.80 mm High-Speed Power/Signal Combo Edge Card Connector

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 873918-HSEC8-120-01-L-DV-A-PE-K 303-HSEC8-120-01-L-DV-A-PE-K 95AH5393
Product Name Card Edge Connectors - Edgeboard Connectors - HSEC8-120-01-L-DV-A-PE-K Dual Electronic Connector 0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec
Connector Type Card Edge Connector
Mounting Surface Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 2-1761465-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details