Samtec Inc. Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec HSEC8-120-01-L-D-EM2

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec - 96W6664 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec
96W6664
Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec 96W6664
CARD EDGE CONN, DUAL SIDE, 40POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSEC8-120-01-L-D-EM2 96W6664
Product Name Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details