Samtec Inc. Edge Connectors HSEC8-113-01-S-DV-A-K-TR

Description
Samtec HSEC8-113-01-S-DV-A- K-TR
Request a Quote Datasheet
Description
Samtec HSEC8-113-01-S-DV-A- K-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 2271373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2271373
Edge Connectors 2271373
Samtec HSEC8-113-01-S-DV-A- K-TR

Samtec HSEC8-113-01-S-DV-A-K-TR

Supplier's Site
Edge Connectors - 2271372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2271372
Edge Connectors 2271372
Samtec HSEC8-113-01-S-DV-A- K-TR

Samtec HSEC8-113-01-S-DV-A-K-TR

Supplier's Site
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 26Pos, Smd; Card Edge Connector Type Samtec - 50AJ8276 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 26Pos, Smd; Card Edge Connector Type Samtec
50AJ8276
Card Edge Conn, Dual Side, 26Pos, Smd; Card Edge Connector Type Samtec 50AJ8276
CARD EDGE CONN, DUAL SIDE, 26POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 26POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 26Pos, Smd; Card Edge Connector Type Samtec - 95AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 26Pos, Smd; Card Edge Connector Type Samtec
95AH5381
Card Edge Conn, Dual Side, 26Pos, Smd; Card Edge Connector Type Samtec 95AH5381
CARD EDGE CONN, DUAL SIDE, 26POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 26POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271373 HSEC8-113-01-S-DV-A-K-TR 50AJ8276
Product Name Edge Connectors Card Edge Conn, Dual Side, 26Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products