Samtec Inc. Card Edge Connectors - Edgeboard Connectors - HSEC8-1100-01-L-DV-A-BL-K HSEC8-1100-01-L-DV-A-BL-K

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Card Edge Connectors - Edgeboard Connectors - HSEC8-1100-01-L-DV-A-BL-K - 873912-HSEC8-1100-01-L-DV-A-BL-K - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - HSEC8-1100-01-L-DV-A-BL-K
873912-HSEC8-1100-01-L-DV-A-BL-K
Card Edge Connectors - Edgeboard Connectors - HSEC8-1100-01-L-DV-A-BL-K 873912-HSEC8-1100-01-L-DV-A-BL-K
Manufacturer: Samtec Inc. Win Source Part Number: 873912-HSEC8-1100-01 -L-DV-A-BL-K Series: Edge Rate™ HSEC8 Operating Temperature Range: -55°C ~ 125°C Features: 200 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tray Mounting: Surface Mount Family Name: HSEC8-1100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 873912-HSEC8-1100-01-L-DV-A-BL-K
Series: Edge Rate™ HSEC8
Operating Temperature Range: -55°C ~ 125°C
Features: 200 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Tray
Mounting: Surface Mount
Family Name: HSEC8-1100
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-1100-01-L-DV-A-BL-K
Dual Electronic Connector 303-HSEC8-1100-01-L-DV-A-BL-K
CONN EDGE DUAL FML 200POS 0.031 Product overview: HSEC8-1100-01-L-DV-A -BL-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-1100-01-L- DV-A-BL-K can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 200POS 0.031 Product overview: HSEC8-1100-01-L-DV-A-BL-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-1100-01-L-DV-A-BL-K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-1100-01-L-DV-A-BL-K 873912-HSEC8-1100-01-L-DV-A-BL-K 303-HSEC8-1100-01-L-DV-A-BL-K
Product Name Card Edge Connectors - Edgeboard Connectors - HSEC8-1100-01-L-DV-A-BL-K Dual Electronic Connector
Connector Type Card Edge Connector
Mounting Surface Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details