Samtec Inc. Dual Electronic Connector HSEC8-110-01-S-DV-A-K-TR

Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet
Description
.080MM Edge RateHi-Speed Edge card conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-HSEC8-110-01-S-DV-A-K-TR
Dual Electronic Connector 303-HSEC8-110-01-S-DV-A-K-TR
CONN EDGE DUAL FMALE 20POS 0.031 Product overview: HSEC8-110-01-S-DV-A- K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-110-01-S-D V-A-K-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 20POS 0.031 Product overview: HSEC8-110-01-S-DV-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-110-01-S-DV-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - HSEC8-110-01-S-DV-A-K-TR - 873915-HSEC8-110-01-S-DV-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - HSEC8-110-01-S-DV-A-K-TR
873915-HSEC8-110-01-S-DV-A-K-TR
Card Edge Connectors - Edgeboard Connectors - HSEC8-110-01-S-DV-A-K-TR 873915-HSEC8-110-01-S-DV-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 873915-HSEC8-110-01- S-DV-A-K-TR Series: Edge Rate™ HSEC8 Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount Family Name: HSEC8-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13182DKR, SAM13182CT, SAM13182TR, HSEC8-110-01-S-DV-A- K-TR-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 873915-HSEC8-110-01-S-DV-A-K-TR
Series: Edge Rate™ HSEC8
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Reel - TR
Mounting: Surface Mount
Family Name: HSEC8-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13182DKR, SAM13182CT, SAM13182TR, HSEC8-110-01-S-DV-A-K-TR-ND

Buy Now Datasheet
Card Edge Conn, Dual Side, 20Pos, Smt; Card Edge Connector Type Samtec - 16P3403 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Smt; Card Edge Connector Type Samtec
16P3403
Card Edge Conn, Dual Side, 20Pos, Smt; Card Edge Connector Type Samtec 16P3403
CARD EDGE CONN, DUAL SIDE, 20POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 68AJ1686 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
68AJ1686
Connector Rohs Compliant Samtec 68AJ1686
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Card Edge Conn, Dual Side, 20Pos, Smt; Card Edge Connector Type Samtec - 54AJ5319 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Smt; Card Edge Connector Type Samtec
54AJ5319
Card Edge Conn, Dual Side, 20Pos, Smt; Card Edge Connector Type Samtec 54AJ5319
CARD EDGE CONN, DUAL SIDE, 20POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSEC8-110-01-S-DV-A-K-TR 303-HSEC8-110-01-S-DV-A-K-TR 873915-HSEC8-110-01-S-DV-A-K-TR 16P3403 68AJ1686
Product Name Dual Electronic Connector Card Edge Connectors - Edgeboard Connectors - HSEC8-110-01-S-DV-A-K-TR Card Edge Conn, Dual Side, 20Pos, Smt; Card Edge Connector Type Samtec Connector Rohs Compliant Samtec
Gender Female / Jack
Termination Solder Solder
Voltage Rating 240 volts
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products