Manufacturer: Samtec Inc.
Win Source Part Number: 873914-HSEC8-110-01-
Series: Edge Rate™ HSEC8
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: HSEC8-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 325
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14008DKR, HSEC8-110-01-L-RA-TR
CONN EDGE DUAL FMALE 20POS 0.031 Product overview: HSEC8-110-01-L-RA-TR
.080MM Edge RateHi-Speed Edge card conn
0.80 mm High-Speed Power/Signal Combo Edge Card Connector
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 873914-HSEC8-110-01-L-RA-TR | 303-HSEC8-110-01-L-RA-TR | HSEC8-110-01-L-RA-TR | 95AH5342 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - HSEC8-110-01-L-RA-TR | Dual Electronic Connector | 0.80 Mm High-Speed Power/signal Combo Edge Card Connector Samtec | |
| Connector Type | Card Edge Connector | |||
| Mounting | Surface Mount, Right Angle | |||
| Gender | Female / Jack |