Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990424-HPW-08-04-T-S
Packaging: Bulk
Pitch: 5.08 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 8
Gender: Male
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 38-00-7599; MTSW-208-05-T-S-130;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990424-HPW-08-04-T-S-375-300 |
| Product Name | OEM Parts - OEM Parts (F - I) - HPW-08-04-T-S-375-300 |