Samtec Inc. Header, 5.08Mm, Smd, 20 Position; Connector Systems Samtec HPM-20-02-T-S-VS

Description
HEADER, 5.08MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Smd, 20 Position; Connector Systems Samtec - 84T4362 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Smd, 20 Position; Connector Systems Samtec
84T4362
Header, 5.08Mm, Smd, 20 Position; Connector Systems Samtec 84T4362
HEADER, 5.08MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 5.08MM, SMD, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4362
Product Name Header, 5.08Mm, Smd, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details