Samtec Inc. Header, 5.08Mm, Though Hole, Right Angle, 19 Position; Connector Systems Samtec HPM-19-04-T-S-RA

Description
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole, Right Angle, 19 Position; Connector Systems Samtec - 84T4357 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole, Right Angle, 19 Position; Connector Systems Samtec
84T4357
Header, 5.08Mm, Though Hole, Right Angle, 19 Position; Connector Systems Samtec 84T4357
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4357
Product Name Header, 5.08Mm, Though Hole, Right Angle, 19 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-164402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
ALTH Rectangular Connectors - 29009 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details