Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113102-HPM-17-01-T-
Pitch: 5.08 mm
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Number of Contacts: 17
Gender: Male
Contact Plating: Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1113102-HPM-17-01-T-S |
| Product Name | Custom Parts - Custom Parts (E - I) - HPM-17-01-T-S |