The Header, 5.08mm, SMD, 17 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features 17 contacts and is suitable for surface mount termination. The insulator material is made from glass-filled polyester or liquid crystal polymer, while the terminal material is copper alloy with a plating of tin over nickel. This product operates within a temperature range of -55°C to +105°C and is RoHS compliant. It is compatible with HPF connectors and offers lead-free solderability. The header is available in various post heights and lead styles, making it versatile for different applications.
HEADER, 5.08MM, SMD, 17 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T8623 |
| Product Name | Header, 5.08Mm, Smd, 17 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |