Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961768-HPM-17-01-T-S
Pitch: 5.08 mm
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Number of Contacts: 17
Gender: Male
Contact Plating: Tin
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961768-HPM-17-01-T-S-VS |
| Product Name | OEM Parts - OEM Parts (F - I) - HPM-17-01-T-S-VS |