Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063717-HPM-16-01-T-
Pitch: 5.08 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Copper
Number of Contacts: 16
Gender: Male
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HPM-16-02-T-S; HPM-16-04-T-S-RA; HPM-16-05-T-S;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063717-HPM-16-01-T-S |
| Product Name | OEM Parts - OEM Parts (F - I) - HPM-16-01-T-S |