The Samtec Header, part number 84T4326, is a 5.08 mm pitch, through-hole, right-angle connector with 14 positions. It is designed for board-to-board applications and features a single row configuration. The insulator material is glass-filled polyester, while the terminal material is copper alloy with a plating of tin over nickel. This connector operates within a temperature range of -55°C to +105°C and is RoHS compliant. It is suitable for wave soldering and has a lead-free solderable option. The connector mates with HPF series connectors and is recognized for its quality standards.
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4326 |
| Product Name | Header, 5.08Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |