Samtec Inc. Header, 5.08Mm, Smd, 12 Position; Connector Systems Samtec HPM-12-02-T-S-VS

Description
HEADER, 5.08MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Smd, 12 Position; Connector Systems Samtec - 84T4308 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Smd, 12 Position; Connector Systems Samtec
84T4308
Header, 5.08Mm, Smd, 12 Position; Connector Systems Samtec 84T4308
HEADER, 5.08MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 5.08MM, SMD, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4308
Product Name Header, 5.08Mm, Smd, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-1631-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers