Samtec Inc. Header, 5.08Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec HPM-10-02-T-S-RA

Description
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec - 84T4293 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
84T4293
Header, 5.08Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec 84T4293
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4293
Product Name Header, 5.08Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details