Samtec Inc. Header, 5.08Mm, Vertical Though Hole, 10 Position; Connector Systems Samtec HPM-10-01-T-S

Description
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Vertical Though Hole, 10 Position; Connector Systems Samtec - 84T4290 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Vertical Though Hole, 10 Position; Connector Systems Samtec
84T4290
Header, 5.08Mm, Vertical Though Hole, 10 Position; Connector Systems Samtec 84T4290
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

HEADER, 5.08MM, VERTICAL THOUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:HPM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4290
Product Name Header, 5.08Mm, Vertical Though Hole, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1320951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details