Samtec Inc. Header, 5.08Mm, Smd, 9 Position; Connector Systems Samtec HPM-09-02-T-S-VS

Description
HEADER, 5.08MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Smd, 9 Position; Connector Systems Samtec - 84T4286 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Smd, 9 Position; Connector Systems Samtec
84T4286
Header, 5.08Mm, Smd, 9 Position; Connector Systems Samtec 84T4286
HEADER, 5.08MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 5.08MM, SMD, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4286
Product Name Header, 5.08Mm, Smd, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details