The Header, 5.08mm, Vertical Through Hole, 6 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features six contacts arranged in a single row and utilizes through-hole termination for secure mounting. The insulator material is glass-filled polyester, and the terminal material is copper alloy with a plating of tin over nickel. This product operates within a temperature range of -55°C to +105°C and is RoHS compliant. It is suitable for high-temperature and high-power applications, with a current rating of up to 16.6 A per contact depending on the number of pins used. The header is compatible with HPF connectors and is available in various lead styles and post heights, making it versatile for different design requirements.
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4265 |
| Product Name | Header, 5.08Mm, Vertical Though Hole, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |