Samtec Inc. Header, 5.08Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec HPM-04-04-T-S-RA

Description
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 58T4504 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
58T4504
Header, 5.08Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 58T4504
HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58T4504
Product Name Header, 5.08Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products