Samtec Inc. Connector Systems Samtec HPM-03-02-T-S-RA.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series; Connector Shroud:Unshrouded; Contact Material:Copper RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series; Connector Shroud:Unshrouded; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 27AC6467 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
27AC6467
Connector Systems Samtec 27AC6467
Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series; Connector Shroud:Unshrouded; Contact Material:Copper RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HPM Series; Connector Shroud:Unshrouded; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC6467
Product Name Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data