Samtec Inc. Header, 5.08Mm, Smd, 3 Position; Connector Systems Samtec HPM-03-01-T-S-VS

Description
HEADER, 5.08MM, SMD, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 5.08MM, SMD, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, SMD, 3 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features three contacts and is part of the HPM series, which is known for high-temperature and high-power capabilities. The insulator material is made from glass-filled polyester or liquid crystal polymer, while the terminal material is copper alloy with a plating of tin over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is suitable for surface mount applications and has a lead coplanarity specification of 0.20mm maximum. The header mates with HPF connectors and is available in various lead styles and post heights, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, SMD, 3 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features three contacts and is part of the HPM series, which is known for high-temperature and high-power capabilities. The insulator material is made from glass-filled polyester or liquid crystal polymer, while the terminal material is copper alloy with a plating of tin over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is suitable for surface mount applications and has a lead coplanarity specification of 0.20mm maximum. The header mates with HPF connectors and is available in various lead styles and post heights, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Smd, 3 Position; Connector Systems Samtec - 84T4243 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Smd, 3 Position; Connector Systems Samtec
84T4243
Header, 5.08Mm, Smd, 3 Position; Connector Systems Samtec 84T4243
HEADER, 5.08MM, SMD, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 5.08MM, SMD, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:HPM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4243
Product Name Header, 5.08Mm, Smd, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data