The Header, 5.08mm, Vertical Through Hole, 2 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with two contacts and utilizes through-hole termination. The insulator material is glass-filled polyester, and the terminal material is copper alloy with a plating of tin over nickel. This product operates within a temperature range of -55°C to +105°C and is RoHS compliant. It is suitable for high-temperature and high-power applications, with a current rating of 14.4 A per contact for two pins. The header is compatible with HPF connectors and is available in various lead styles and post heights.
HEADER, 5.08MM, VERTICAL THOUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4237 |
| Product Name | Header, 5.08Mm, Vertical Though Hole, 2 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |