Samtec Inc. Connector, 2Pos, Header, 5.08Mm, Smd; Pitch Spacing Samtec HPM-02-01-T-S-VS

Description
CONNECTOR, 2POS, HEADER, 5.08MM, SMD; Pitch Spacing:5.08mm; No. of Contacts:2Contacts; Gender:Header; Product Range:HPM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 2POS, HEADER, 5.08MM, SMD; Pitch Spacing:5.08mm; No. of Contacts:2Contacts; Gender:Header; Product Range:HPM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2Pos, Header, 5.08Mm, Smd; Pitch Spacing Samtec - 85AC1857 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2Pos, Header, 5.08Mm, Smd; Pitch Spacing Samtec
85AC1857
Connector, 2Pos, Header, 5.08Mm, Smd; Pitch Spacing Samtec 85AC1857
CONNECTOR, 2POS, HEADER, 5.08MM, SMD; Pitch Spacing:5.08mm; No. of Contacts:2Contacts; Gender:Header; Product Range:HPM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, 2POS, HEADER, 5.08MM, SMD; Pitch Spacing:5.08mm; No. of Contacts:2Contacts; Gender:Header; Product Range:HPM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC1857
Product Name Connector, 2Pos, Header, 5.08Mm, Smd; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
D-Sub Standard Board Mount - D09S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details