The Connector Header 1Pos 1Row, part number 84T4232, is designed for board-to-board applications within the HPM series by Samtec. It features a single position and a pitch spacing of 5.08 mm (0.200 inches). The insulator material is glass-filled polyester for through-hole termination, and it is RoHS compliant. The connector operates within a temperature range of -55°C to +105°C and is suitable for high-power applications, with a current rating of up to 16.6 A per contact. The terminal material is copper alloy, plated with tin over nickel. This connector is compatible with HPF series connectors and offers options for surface mount and right-angle configurations.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4232 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |