Samtec Inc. Socket, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec HPF-18-02-T-S

Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 5.08mm Vertical Through Hole, 18 Position (part number 83T8617) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with 18 contacts and is suitable for both surface mount and through-hole mounting. The insulator material is black LCP, while the contacts are made from BeCu with a plating of Sn over 50µ" (1.27 µm) Ni. This socket has a current rating of up to 16.6 A per contact for a single contact and 8.9 A for all contacts combined. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The insertion depth ranges from 3.68 mm to 8.26 mm, and it has an average insertion force of 56 oz (15.57 N) and a withdrawal force of 52 oz (14.46 N). Additional options include a locking clip for secure connections and tape & reel packaging for efficient handling. This product is part of the HPF series and is compatible with HPM and HPW connectors.

Datasheet Summary
Powered by GS/AI

The Socket 5.08mm Vertical Through Hole, 18 Position (part number 83T8617) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with 18 contacts and is suitable for both surface mount and through-hole mounting. The insulator material is black LCP, while the contacts are made from BeCu with a plating of Sn over 50µ" (1.27 µm) Ni. This socket has a current rating of up to 16.6 A per contact for a single contact and 8.9 A for all contacts combined. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The insertion depth ranges from 3.68 mm to 8.26 mm, and it has an average insertion force of 56 oz (15.57 N) and a withdrawal force of 52 oz (14.46 N). Additional options include a locking clip for secure connections and tape & reel packaging for efficient handling. This product is part of the HPF series and is compatible with HPM and HPW connectors.

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec - 83T8617 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
83T8617
Socket, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec 83T8617
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8617
Product Name Socket, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products