Samtec Inc. Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec HPF-13-02-T-S

Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec - 84T4220 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
84T4220
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec 84T4220
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4220
Product Name Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details