Samtec Inc. Pin & Socket Connectors HPF-12-02-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-12-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-12-02-T-S
Pin & Socket Connectors HPF-12-02-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec - 83T8615 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
83T8615
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec 83T8615
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HPF-12-02-T-S 83T8615
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details