Samtec Inc. Pin & Socket Connectors HPF-12-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-12-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-12-01-T-S
Pin & Socket Connectors HPF-12-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec - 10R5705 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
10R5705
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec 10R5705
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 5.08Mm, Vertical Tht, 12Way Rohs Compliant Samtec - 73AJ6534 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Tht, 12Way Rohs Compliant Samtec
73AJ6534
Socket, 5.08Mm, Vertical Tht, 12Way Rohs Compliant Samtec 73AJ6534
SOCKET, 5.08MM, VERTICAL THT, 12WAY ROHS COMPLIANT: YES

SOCKET, 5.08MM, VERTICAL THT, 12WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPF-12-01-T-S 10R5705 73AJ6534
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec Socket, 5.08Mm, Vertical Tht, 12Way Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers