Samtec Inc. Socket, 5.08Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec HPF-11-01-T-S

Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 11 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features 11 contacts arranged in a single row and is compliant with RoHS standards. The insulator material is black LCP, while the contacts are made of beryllium copper (BeCu) with a plating of tin over nickel. This socket supports an insertion depth ranging from 3.68mm to 8.26mm, with a wiping distance of 0.38mm. The average insertion force is 56 oz (15.57 N) per contact, and the average withdrawal force is 52 oz (14.46 N). It is lead-free solderable and has a maximum SMT lead coplanarity of 0.15mm for positions 02-10 and 0.20mm for positions 11-20. The product is suitable for applications requiring reliable electrical connections and can handle varying current ratings per contact, with a maximum of 16.6 A for the first contact and decreasing ratings for subsequent contacts. Additional options include a locking clip for secure connections and tape and reel packaging for surface mount styles.

Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 11 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features 11 contacts arranged in a single row and is compliant with RoHS standards. The insulator material is black LCP, while the contacts are made of beryllium copper (BeCu) with a plating of tin over nickel. This socket supports an insertion depth ranging from 3.68mm to 8.26mm, with a wiping distance of 0.38mm. The average insertion force is 56 oz (15.57 N) per contact, and the average withdrawal force is 52 oz (14.46 N). It is lead-free solderable and has a maximum SMT lead coplanarity of 0.15mm for positions 02-10 and 0.20mm for positions 11-20. The product is suitable for applications requiring reliable electrical connections and can handle varying current ratings per contact, with a maximum of 16.6 A for the first contact and decreasing ratings for subsequent contacts. Additional options include a locking clip for secure connections and tape and reel packaging for surface mount styles.

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.08Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec - 84T4217 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec
84T4217
Socket, 5.08Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec 84T4217
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4217
Product Name Socket, 5.08Mm, Vertical Through Hole, 11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data