Samtec Inc. PCB Sockets HPF-10-01-T-S

Description
Samtec HPF-10-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec HPF-10-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803983 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803983
PCB Sockets 1803983
Samtec HPF-10-01-T-S PCB Socket

Samtec HPF-10-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1803536 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803536
PCB Sockets 1803536
Samtec HPF-10-01-T-S PCB Socket

Samtec HPF-10-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - HPF-10-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-10-01-T-S
Pin & Socket Connectors HPF-10-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec - 98P0402 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
98P0402
Socket, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec 98P0402
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 1Row, 5.08Mm; Pitch Spacing Samtec - 15AC8303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 5.08Mm; Pitch Spacing Samtec
15AC8303
Connector, Rcpt, 10Pos, 1Row, 5.08Mm; Pitch Spacing Samtec 15AC8303
CONNECTOR, RCPT, 10POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:HPF Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:HPF Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803983 HPF-10-01-T-S 98P0402 15AC8303
Product Name PCB Sockets Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec Connector, Rcpt, 10Pos, 1Row, 5.08Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1731107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details